TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DT15-12PB

Description
Win Source Part Number: 1339141-DT15-12PB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DT Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Applications: Automotive Standard Package: 25 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.175" (4.44mm) Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.185" (30.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DT15
Request a Quote Datasheet
Description
Win Source Part Number: 1339141-DT15-12PB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DT Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Applications: Automotive Standard Package: 25 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.175" (4.44mm) Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.185" (30.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DT15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339141-DT15-12PB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339141-DT15-12PB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339141-DT15-12PB
Win Source Part Number: 1339141-DT15-12PB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DT Number of Positions: 12 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Applications: Automotive Standard Package: 25 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.175" (4.44mm) Contact Finish - Mating: Nickel Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.185" (30.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DT15

Win Source Part Number: 1339141-DT15-12PB
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: DT
Number of Positions: 12
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VDC
Applications: Automotive
Standard Package: 25
Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.175" (4.44mm)
Contact Finish - Mating: Nickel
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 1.185" (30.10mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: DT15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1339141-DT15-12PB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96416F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details