TE Connectivity Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins DT13-48PABCD-R015

Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: DT Package: Bulk Style: Board to Cable/Wire Operating Temperature: -55°C ~ 125°C Product Status: Active Base Product Number: DT13
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: DT Package: Bulk Style: Board to Cable/Wire Operating Temperature: -55°C ~ 125°C Product Status: Active Base Product Number: DT13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: DT Package: Bulk Style: Board to Cable/Wire Operating Temperature: -55°C ~ 125°C Product Status: Active Base Product Number: DT13

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: DT
Package: Bulk
Style: Board to Cable/Wire
Operating Temperature: -55°C ~ 125°C
Product Status: Active
Base Product Number: DT13

Buy Now Datasheet
Headers, Male Pins - DT13-48PABCD-R015 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DT13-48PABCD-R015
Headers, Male Pins DT13-48PABCD-R015
CONN HEADER R/A 48POS 4.44MM

CONN HEADER R/A 48POS 4.44MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number DT13-48PABCD-R015
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Through-Hole; Solder; Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D09S13A6PX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102973-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details