TE Connectivity Receptacle, Boot, Thin Wall, 4 Position, Pin; Product Range Deutsch - Te Connectivity DT044P-CE09

Description
RECEPTACLE, BOOT, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:DT Series Pin Contacts; Connector Mounting:Cable Mount; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, BOOT, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:DT Series Pin Contacts; Connector Mounting:Cable Mount; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Boot, Thin Wall, 4 Position, Pin; Product Range Deutsch - Te Connectivity - 77R3071 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Boot, Thin Wall, 4 Position, Pin; Product Range Deutsch - Te Connectivity
77R3071
Receptacle, Boot, Thin Wall, 4 Position, Pin; Product Range Deutsch - Te Connectivity 77R3071
RECEPTACLE, BOOT, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:DT Series Pin Contacts; Connector Mounting:Cable Mount; No. of Rows:2 RoHS Compliant: Yes

RECEPTACLE, BOOT, THIN WALL, 4 POSITION, PIN; Product Range:DT Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:DT Series Pin Contacts; Connector Mounting:Cable Mount; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77R3071
Product Name Receptacle, Boot, Thin Wall, 4 Position, Pin; Product Range Deutsch - Te Connectivity
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details