TE Connectivity Rectangular Connector Housings DT04-6P-L012

Description
REC, 6P, GRY, N, FLANGE
Request a Quote Datasheet
Description
REC, 6P, GRY, N, FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-DT04-6P-L012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-DT04-6P-L012-ND
Rectangular Connector Housings 1734-DT04-6P-L012-ND
REC, 6P, GRY, N, FLANGE

REC, 6P, GRY, N, FLANGE

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1364232-DT04-6P-L012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1364232-DT04-6P-L012
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1364232-DT04-6P-L012
Win Source Part Number: 1364232-DT04-6P-L012 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DT Package: Tube Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 6 Number of Rows: 3 Fastening Type: Latch Holder Pitch: 0.359" (9.12mm) Row Spacing: 0.175" (4.45mm)

Win Source Part Number: 1364232-DT04-6P-L012
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DT
Package: Tube
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 6
Number of Rows: 3
Fastening Type: Latch Holder
Pitch: 0.359" (9.12mm)
Row Spacing: 0.175" (4.45mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1734-DT04-6P-L012-ND 1364232-DT04-6P-L012
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details