TE Connectivity Automotive Housing, Rcpt, 12Pos, 13A; Product Range Deutsch Te Connectivity DT04-12PA-P021

Description
AUTOMOTIVE HOUSING, RCPT, 12POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 12POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 12Pos, 13A; Product Range Deutsch Te Connectivity - 64AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 12Pos, 13A; Product Range Deutsch Te Connectivity
64AH2953
Automotive Housing, Rcpt, 12Pos, 13A; Product Range Deutsch Te Connectivity 64AH2953
AUTOMOTIVE HOUSING, RCPT, 12POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 12POS, 13A; Product Range:DT Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:AMP DT Series Size 16 Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH2953
Product Name Automotive Housing, Rcpt, 12Pos, 13A; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details