TE Connectivity Rectangular Connector Housings 1-2299782-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A145035-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A145035-ND
Rectangular Connector Housings A145035-ND
8 Rectangular Connectors - Housings Receptacle Black

8 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity - 26AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
26AH0401
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 26AH0401
AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2299782-2 A145035-ND 26AH0401
Product Name Rectangular Connector Housings Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details