TE Connectivity Heat Shrink Tubing DR-25-1/2-0

Description
ELASTOMERIC HEATSHRINK,12.7MM I/D,L 7M
Request a Quote Datasheet
Description
ELASTOMERIC HEATSHRINK,12.7MM I/D,L 7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2538656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2538656
Heat Shrink Tubing 2538656
ELASTOMERIC HEATSHRINK,12.7MM I/D,L 7M

ELASTOMERIC HEATSHRINK,12.7MM I/D,L 7M

Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, 7M; Shrink Ratio Raychem Te Connectivity - 61H3512 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, 7M; Shrink Ratio Raychem Te Connectivity
61H3512
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, 7M; Shrink Ratio Raychem Te Connectivity 61H3512
HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, BLACK, 7M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:23ft; Length - Metric:7m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, BLACK, 7M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:23ft; Length - Metric:7m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 2538656 61H3512
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, 7M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details