TE Connectivity Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, 4M; Shrink Ratio Raychem Te Connectivity DR-25-1-0

Description
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, 4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:13ft; Length - Metric:4m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, 4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:13ft; Length - Metric:4m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, 4M; Shrink Ratio Raychem Te Connectivity - 61H3510 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, 4M; Shrink Ratio Raychem Te Connectivity
61H3510
Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, 4M; Shrink Ratio Raychem Te Connectivity 61H3510
HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, 4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:13ft; Length - Metric:4m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, ELASTOMER, BLACK, 4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:13ft; Length - Metric:4m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 61H3510
Product Name Heat Shrink Tubing, 25.4Mm Id, Elastomer, Black, 4M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details