TE Connectivity Dp11 Ver 15P Ndet 30S M7*7Mm Citec - Te Connectivity DP11VN15B30S

Description
DP11 VER 15P NDET 30S M7*7MM
Description
DP11 VER 15P NDET 30S M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Ver 15P Ndet 30S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths (15mm, 20mm, 25mm, and 30mm) and different detent options (none, 20, or 30 clicks). Electrical characteristics include a pulse output of 15 or 20 pulses per revolution, a contact rating of 10mA at 5VDC, and a dielectric strength of 300VAC for one minute. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. It can function within an operating temperature range of -10 to +45 degrees Celsius. Mechanical specifications include a switch operating force of 612 +/- 306gf and a switch travel of 0.5mm, with an option for 1.5mm available upon request. The encoder's shaft can be flatted, knurled, slotted, or plain, and it has a maximum switch contact resistance of 100m ohm. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP11 Ver 15P Ndet 30S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths (15mm, 20mm, 25mm, and 30mm) and different detent options (none, 20, or 30 clicks). Electrical characteristics include a pulse output of 15 or 20 pulses per revolution, a contact rating of 10mA at 5VDC, and a dielectric strength of 300VAC for one minute. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. It can function within an operating temperature range of -10 to +45 degrees Celsius. Mechanical specifications include a switch operating force of 612 +/- 306gf and a switch travel of 0.5mm, with an option for 1.5mm available upon request. The encoder's shaft can be flatted, knurled, slotted, or plain, and it has a maximum switch contact resistance of 100m ohm. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Ver 15P Ndet 30S M7*7Mm Citec - Te Connectivity - 95X2720 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Ver 15P Ndet 30S M7*7Mm Citec - Te Connectivity
95X2720
Dp11 Ver 15P Ndet 30S M7*7Mm Citec - Te Connectivity 95X2720
DP11 VER 15P NDET 30S M7*7MM

DP11 VER 15P NDET 30S M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2720
Product Name Dp11 Ver 15P Ndet 30S M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1228-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details