TE Connectivity Dp11 Ver 20P 20Det 15P M7*7Mm Citec - Te Connectivity DP11V2020B15P

Description
DP11 VER 20P 20DET 15P M7*7MM
Description
DP11 VER 20P 20DET 15P M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Ver 20P 20Det 15P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths and customization options, including different detent and pulse configurations. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The output signal format provides directionality for clockwise and anticlockwise rotation. Mechanical specifications include continuous total mechanical travel, with detent options of 0, 20, or 30 clicks. The switch operating force is rated at 612 +/- 306gf, and the switch travel is typically 0.5mm, with a 1.5mm option available upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP11 Ver 20P 20Det 15P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths and customization options, including different detent and pulse configurations. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The output signal format provides directionality for clockwise and anticlockwise rotation. Mechanical specifications include continuous total mechanical travel, with detent options of 0, 20, or 30 clicks. The switch operating force is rated at 612 +/- 306gf, and the switch travel is typically 0.5mm, with a 1.5mm option available upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Ver 20P 20Det 15P M7*7Mm Citec - Te Connectivity - 95X2771 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Ver 20P 20Det 15P M7*7Mm Citec - Te Connectivity
95X2771
Dp11 Ver 20P 20Det 15P M7*7Mm Citec - Te Connectivity 95X2771
DP11 VER 20P 20DET 15P M7*7MM

DP11 VER 20P 20DET 15P M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2771
Product Name Dp11 Ver 20P 20Det 15P M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details