TE Connectivity Dp11S Hor 15P 30Det 15F M7*7Mm Citec - Te Connectivity DP11SH3015B15F

Description
DP11S HOR 15P 30DET 15F M7*7MM
Description
DP11S HOR 15P 30DET 15F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P 30Det 15F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 pulses per revolution and has detent options of 0, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The operating temperature range is from -10 to +45 degrees Celsius. Mechanical specifications include continuous total mechanical travel and a switch operating force of 612 +/- 306gf. The encoder is available with different shaft types: flatted, knurled, slotted, or plain. The output signal format is designed for both clockwise and anticlockwise rotation.

Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P 30Det 15F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 pulses per revolution and has detent options of 0, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The operating temperature range is from -10 to +45 degrees Celsius. Mechanical specifications include continuous total mechanical travel and a switch operating force of 612 +/- 306gf. The encoder is available with different shaft types: flatted, knurled, slotted, or plain. The output signal format is designed for both clockwise and anticlockwise rotation.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Hor 15P 30Det 15F M7*7Mm Citec - Te Connectivity - 95X2545 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Hor 15P 30Det 15F M7*7Mm Citec - Te Connectivity
95X2545
Dp11S Hor 15P 30Det 15F M7*7Mm Citec - Te Connectivity 95X2545
DP11S HOR 15P 30DET 15F M7*7MM

DP11S HOR 15P 30DET 15F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2545
Product Name Dp11S Hor 15P 30Det 15F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details