TE Connectivity Dp11 Hor 15P 30Det 30K M7*5Mm Citec - Te Connectivity DP11H3015A30K

Description
DP11 HOR 15P 30DET 30K M7*5MM
Description
DP11 HOR 15P 30DET 30K M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 30K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 pulses per revolution and has detent options of 0, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder operates within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. Mechanical features include continuous total mechanical travel and various shaft types such as flatted, knurled, slotted, and plain. The switch operating force is specified at 612 +/- 306gf, with a switch travel of 0.5mm, and an option for 1.5mm travel available upon request. This encoder is suitable for applications requiring precise rotational input and feedback.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 30K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 pulses per revolution and has detent options of 0, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder operates within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. Mechanical features include continuous total mechanical travel and various shaft types such as flatted, knurled, slotted, and plain. The switch operating force is specified at 612 +/- 306gf, with a switch travel of 0.5mm, and an option for 1.5mm travel available upon request. This encoder is suitable for applications requiring precise rotational input and feedback.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P 30Det 30K M7*5Mm Citec - Te Connectivity - 95X2414 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P 30Det 30K M7*5Mm Citec - Te Connectivity
95X2414
Dp11 Hor 15P 30Det 30K M7*5Mm Citec - Te Connectivity 95X2414
DP11 HOR 15P 30DET 30K M7*5MM

DP11 HOR 15P 30DET 30K M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2414
Product Name Dp11 Hor 15P 30Det 30K M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details