TE Connectivity Dp11 Hor 20P 20Det 15K M7*7Mm Citec - Te Connectivity DP11H2020B15K

Description
DP11 HOR 20P 20DET 15K M7*7MM
Description
DP11 HOR 20P 20DET 15K M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P 20Det 15K M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths and detent options, making it customizable for different applications. The encoder provides 15 or 20 pulses per revolution, with a contact rating of 10mA at 5VDC and a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, it has a total mechanical travel that is continuous, with detent options available at 0, 20, or 30 clicks. The switch operating force is specified at 612 +/- 306gf, and the switch travel can be 0.5mm or 1.5mm upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format indicates that the encoder can provide signals for both clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P 20Det 15K M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths and detent options, making it customizable for different applications. The encoder provides 15 or 20 pulses per revolution, with a contact rating of 10mA at 5VDC and a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, it has a total mechanical travel that is continuous, with detent options available at 0, 20, or 30 clicks. The switch operating force is specified at 612 +/- 306gf, and the switch travel can be 0.5mm or 1.5mm upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format indicates that the encoder can provide signals for both clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 20P 20Det 15K M7*7Mm Citec - Te Connectivity - 95X2386 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 20P 20Det 15K M7*7Mm Citec - Te Connectivity
95X2386
Dp11 Hor 20P 20Det 15K M7*7Mm Citec - Te Connectivity 95X2386
DP11 HOR 20P 20DET 15K M7*7MM

DP11 HOR 20P 20DET 15K M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2386
Product Name Dp11 Hor 20P 20Det 15K M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products