TE Connectivity Rectangular Connector Housings DMC-MR 30-23 SN

Description
DMC-MR 30-23 SN
Request a Quote Datasheet
Description
DMC-MR 30-23 SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1508-DMC-MR30-23SN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1508-DMC-MR30-23SN-ND
Rectangular Connector Housings 1508-DMC-MR30-23SN-ND
DMC-MR 30-23 SN

DMC-MR 30-23 SN

Buy Now Datasheet
Rectangular Contact Insert, Plug, 30Pos; Product Range Te Connectivity - 74AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 30Pos; Product Range Te Connectivity
74AH3225
Rectangular Contact Insert, Plug, 30Pos; Product Range Te Connectivity 74AH3225
RECTANGULAR CONTACT INSERT, PLUG, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1508-DMC-MR30-23SN-ND 74AH3225
Product Name Rectangular Connector Housings Rectangular Contact Insert, Plug, 30Pos; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details