TE Connectivity Insert Module, Key N, Plug, 16Pos; Product Range Te Connectivity DMC-M 99-04 AN

Description
INSERT MODULE, KEY N, PLUG, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet
Description
INSERT MODULE, KEY N, PLUG, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Plug, 16Pos; Product Range Te Connectivity - 74AH3193 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Plug, 16Pos; Product Range Te Connectivity
74AH3193
Insert Module, Key N, Plug, 16Pos; Product Range Te Connectivity 74AH3193
INSERT MODULE, KEY N, PLUG, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes

INSERT MODULE, KEY N, PLUG, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3193
Product Name Insert Module, Key N, Plug, 16Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Surfboard Vent Plug,Surfing Board Breathers - MIV-12BASE - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Cable Gland Plugs - 2691849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 20.6 mm
View Details
Outside Pull Tapered Plastic Plugs - OP.64/.72 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details