TE Connectivity Insert Module, Key N, Rcpt, 11Pos, 3Row; Product Range Te Connectivity DMC-M 99-01 BN

Description
INSERT MODULE, KEY N, RCPT, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes
Description
INSERT MODULE, KEY N, RCPT, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Rcpt, 11Pos, 3Row; Product Range Te Connectivity - 74AH3188 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Rcpt, 11Pos, 3Row; Product Range Te Connectivity
74AH3188
Insert Module, Key N, Rcpt, 11Pos, 3Row; Product Range Te Connectivity 74AH3188
INSERT MODULE, KEY N, RCPT, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes

INSERT MODULE, KEY N, RCPT, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3188
Product Name Insert Module, Key N, Rcpt, 11Pos, 3Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Three Layer Septa - 76019 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details