TE Connectivity Insert Module, Key N, Plug, 11Pos, 3Row; Product Range Te Connectivity DMC-M 99-01 AN

Description
INSERT MODULE, KEY N, PLUG, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:11Position s RoHS Compliant: Yes
Datasheet
Description
INSERT MODULE, KEY N, PLUG, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:11Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Plug, 11Pos, 3Row; Product Range Te Connectivity - 74AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Plug, 11Pos, 3Row; Product Range Te Connectivity
74AH3187
Insert Module, Key N, Plug, 11Pos, 3Row; Product Range Te Connectivity 74AH3187
INSERT MODULE, KEY N, PLUG, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:11Position s RoHS Compliant: Yes

INSERT MODULE, KEY N, PLUG, 11POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:11Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3187
Product Name Insert Module, Key N, Plug, 11Pos, 3Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details