INSERT MODULE, KEY N, PLUG, 20POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:20Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 74AH3181 |
| Product Name | Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity |