INSERT MODULE, KEY A, PLUG, 12POS, 3ROW; Product Range:DMC-M Series; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 74AH3178 |
| Product Name | Insert Module, Key A, Plug, 12Pos, 3Row; Product Range Te Connectivity |