TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL68G8-03S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 06W7461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
06W7461
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 06W7461
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 32 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7461
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 32 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details