TE Connectivity Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity DL68G8-03P9-6117

Description
M83723B 3C 3#20 PIN PLUG
Request a Quote
Description
M83723B 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DL68G8-03P9-6117 - PEI-Genesis
Philadelphia, PA, United States
M83723B 3C 3#20 PIN PLUG

M83723B 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity - 06W7452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity
06W7452
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity 06W7452
CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL68G8-03P9-6117 06W7452
Product Name Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details