TE Connectivity Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G22-19S9-6117

Description
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7306 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7306
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7306
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7306
Product Name Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details