TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 14 Pin Contact; Product Range Deutsch - Te Connectivity DL68G18-14P6-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 14 PIN CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 14 PIN CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 14 Pin Contact; Product Range Deutsch - Te Connectivity - 06W7141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 14 Pin Contact; Product Range Deutsch - Te Connectivity
06W7141
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 14 Pin Contact; Product Range Deutsch - Te Connectivity 06W7141
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 14 PIN CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 14 PIN CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7141
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 14 Pin Contact; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products