CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 8 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W7133 |
| Product Name | Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 8 Socket Contact; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |