Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 2224.0/100

Description
Win Source Part Number: 1035839-2224.0/100 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Type: Single Wire Color: Silver (Non-Insulated) Package: Bulk Standard Package: 100 Length - Overall: 12.00mm Insulation: Non-Insulated Size: 14 AWG (2.50mm2) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1797,2224.0/100 -ND
Request a Quote Datasheet
Description
Win Source Part Number: 1035839-2224.0/100 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Type: Single Wire Color: Silver (Non-Insulated) Package: Bulk Standard Package: 100 Length - Overall: 12.00mm Insulation: Non-Insulated Size: 14 AWG (2.50mm2) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1797,2224.0/100 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1035839-2224.0/100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1035839-2224.0/100
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1035839-2224.0/100
Win Source Part Number: 1035839-2224.0/100 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Type: Single Wire Color: Silver (Non-Insulated) Package: Bulk Standard Package: 100 Length - Overall: 12.00mm Insulation: Non-Insulated Size: 14 AWG (2.50mm2) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1797,2224.0/100 -ND

Win Source Part Number: 1035839-2224.0/100
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Type: Single Wire
Color: Silver (Non-Insulated)
Package: Bulk
Standard Package: 100
Length - Overall: 12.00mm
Insulation: Non-Insulated
Size: 14 AWG (2.50mm2)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1797,2224.0/100-ND

Buy Now
Terminal Block Wire Ferrules - 1920-1797-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
1920-1797-ND
Terminal Block Wire Ferrules 1920-1797-ND
Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Silver (Non-Insulated) Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
Terminal Block Accessories - 2224.0/100 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
2224.0/100
Terminal Block Accessories 2224.0/100
H2.50/12 UNINSULATED14AWG FERRUL

H2.50/12 UNINSULATED14AWG FERRUL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035839-2224.0/100 1920-1797-ND 2224.0/100
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminal Block Wire Ferrules Terminal Block Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers