TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL68G12-12PN-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 06W6979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
06W6979
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 06W6979
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6979
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers