TE Connectivity Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G12-03S9-6117

Description
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6976 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6976
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6976
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6976
Product Name Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers