TE Connectivity Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G10-20S6-6117

Description
M83723B 2C 2#16 SKT PLUG
Request a Quote
Description
M83723B 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DL68G10-20S6-6117 - PEI-Genesis
Philadelphia, PA, United States
M83723B 2C 2#16 SKT PLUG

M83723B 2C 2#16 SKT PLUG

Buy Now
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6950 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6950
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6950
CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL68G10-20S6-6117 06W6950
Product Name Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Din Connector Omron Electronic Components - 06AC0230 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details