TE Connectivity Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity DL66R22-55PY-6106

Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity - 95T8050 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
95T8050
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity 95T8050
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T8050
Product Name Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers