TE Connectivity Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity DL66R22-55PN-6117

Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity - 95T8048 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
95T8048
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity 95T8048
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T8048
Product Name Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products