TE Connectivity Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity DL66R22-32S9-6116

Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:9 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:9 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity - 06W6838 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
06W6838
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity 06W6838
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:9 RoHS Compliant: No

CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:9 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6838
Product Name Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details