TE Connectivity Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity DL66R22-32S6-6117

Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity - 06W6836 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
06W6836
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity 06W6836
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6836
Product Name Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details