TE Connectivity Circular, Plug, 22-19, Cable; Product Range Deutsch - Te Connectivity DL66R22-19S6-6106

Description
CIRCULAR, PLUG, 22-19, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-19, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-19, Cable; Product Range Deutsch - Te Connectivity - 95T8017 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-19, Cable; Product Range Deutsch - Te Connectivity
95T8017
Circular, Plug, 22-19, Cable; Product Range Deutsch - Te Connectivity 95T8017
CIRCULAR, PLUG, 22-19, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 22-19, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-19; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T8017
Product Name Circular, Plug, 22-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-L35001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details