TE Connectivity Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity DL66R20-41S6-6106

Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W6827 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W6827
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W6827
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6827
Product Name Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details