TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug, 39 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL66R20-39S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 39 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 39 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug, 39 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug, 39 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7943
Circular Connector, Bayonet Metal Shell,straight Plug, 39 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7943
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 39 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 39 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7943
Product Name Circular Connector, Bayonet Metal Shell,straight Plug, 39 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details