TE Connectivity Circular, Plug, 20-28, Cable; Product Range Deutsch - Te Connectivity DL66R20-28SN-6117

Description
CIRCULAR, PLUG, 20-28, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-28; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-28, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-28; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-28, Cable; Product Range Deutsch - Te Connectivity - 06W6800 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-28, Cable; Product Range Deutsch - Te Connectivity
06W6800
Circular, Plug, 20-28, Cable; Product Range Deutsch - Te Connectivity 06W6800
CIRCULAR, PLUG, 20-28, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-28; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 20-28, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-28; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6800
Product Name Circular, Plug, 20-28, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details