TE Connectivity Circular Connector Housing, Plug, 16-10, 10 Position; Product Range Deutsch - Te Connectivity DL66R16-10PN-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 16-10, 10 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 16-10, 10 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 16-10, 10 Position; Product Range Deutsch - Te Connectivity - 26W9505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 16-10, 10 Position; Product Range Deutsch - Te Connectivity
26W9505
Circular Connector Housing, Plug, 16-10, 10 Position; Product Range Deutsch - Te Connectivity 26W9505
CIRCULAR CONNECTOR HOUSING, PLUG, 16-10, 10 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 16-10, 10 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9505
Product Name Circular Connector Housing, Plug, 16-10, 10 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products