TE Connectivity Circular, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity DL66R14-12S9-6116

Description
CIRCULAR, PLUG, 14-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12; Insert Rotation:9 RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12; Insert Rotation:9 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity - 06W6767 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity
06W6767
Circular, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity 06W6767
CIRCULAR, PLUG, 14-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12; Insert Rotation:9 RoHS Compliant: No

CIRCULAR, PLUG, 14-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-12; Insert Rotation:9 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6767
Product Name Circular, Plug, 14-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers