TE Connectivity Circular Connector Housing, Plug, 14-07, 7 Position; Product Range Deutsch - Te Connectivity DL66R14-07S9-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 14-07, 7 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 14-07, 7 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 14-07, 7 Position; Product Range Deutsch - Te Connectivity - 95T7774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 14-07, 7 Position; Product Range Deutsch - Te Connectivity
95T7774
Circular Connector Housing, Plug, 14-07, 7 Position; Product Range Deutsch - Te Connectivity 95T7774
CIRCULAR CONNECTOR HOUSING, PLUG, 14-07, 7 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 14-07, 7 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7774
Product Name Circular Connector Housing, Plug, 14-07, 7 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details