TE Connectivity Circular, Plug, 10-5, Cable; Product Range Deutsch - Te Connectivity DL66R10-05P6-6106

Description
CIRCULAR, PLUG, 10-5, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-5, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-5, Cable; Product Range Deutsch - Te Connectivity - 95T7598 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-5, Cable; Product Range Deutsch - Te Connectivity
95T7598
Circular, Plug, 10-5, Cable; Product Range Deutsch - Te Connectivity 95T7598
CIRCULAR, PLUG, 10-5, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 10-5, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7598
Product Name Circular, Plug, 10-5, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4012 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
2 suppliers