TE Connectivity Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity DL64R24-61P7-6117

Description
M83723B 61C 61#20 PIN RECP
Request a Quote
Description
M83723B 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
M83723B 61C 61#20 PIN RECP

M83723B 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity - 06W6696 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
06W6696
Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity 06W6696
CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-61, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL64R24-61P7-6117 06W6696
Product Name Circular, Receptacle, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details