TE Connectivity Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity DL64R14-07SY-6117-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity - 46W4173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity
46W4173
Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity 46W4173
CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-7, PANEL; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W4173
Product Name Circular Connector, Receptacle, 14-7, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details