TE Connectivity Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity DL64R14-07S9-6106

Description
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity - 95T7152 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity
95T7152
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity 95T7152
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7152
Product Name Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details