TE Connectivity Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity DL64R14-07S8-6106

Description
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity - 95T7150 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity
95T7150
Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity 95T7150
CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-7, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7150
Product Name Circular, Receptacle, 14-7, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details