TE Connectivity Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity DL64R10-20P8-6106

Description
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity - 26W9451 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity
26W9451
Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity 26W9451
CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-20, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9451
Product Name Circular, Receptacle, 10-20, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details