TE Connectivity Circular, Receptacle, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity DL64R10-06SN-6117

Description
CIRCULAR, RECEPTACLE, 10-6, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 10-6, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity - 44W1079 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity
44W1079
Circular, Receptacle, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity 44W1079
CIRCULAR, RECEPTACLE, 10-6, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 10-6, JAM NUT; Product Range:DL Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W1079
Product Name Circular, Receptacle, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers