kTB Solutions Coaxial Adapters NAM2N

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAM2N is a coaxial adapter designed to connect NMD 2.4mm and N connectors, operating from DC to 18 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. It features a passivated SUS303 stainless steel outer conductor and a gold-plated beryllium copper inner conductor, with a PEI dielectric. The adapter supports a minimum of 2000 mating cycles and operates within a temperature range of -55 °C to +165 °C. It is available in two configurations: NAM2N-FF for female-to-female and NAM2N-FM for female-to-male, with dimensions toleranced to ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NAM2N is a coaxial adapter designed to connect NMD 2.4mm and N connectors, operating from DC to 18 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. It features a passivated SUS303 stainless steel outer conductor and a gold-plated beryllium copper inner conductor, with a PEI dielectric. The adapter supports a minimum of 2000 mating cycles and operates within a temperature range of -55 °C to +165 °C. It is available in two configurations: NAM2N-FF for female-to-female and NAM2N-FM for female-to-male, with dimensions toleranced to ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAM2N - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAM2N
Coaxial Adapters NAM2N
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAM2N
Product Name Coaxial Adapters
Frequency 0.000 to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVV - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-975-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 0.760 to 1.150 GHz
View Details
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Frequency 0.000 to 110.000 GHz
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Frequency 0.000 to 50.000 GHz
View Details