TE Connectivity Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity DL60R24-61SN-6117

Description
CIRCULAR, RECEPTACLE, 24-61, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 24-61, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity - 06W6542 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity
06W6542
Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity 06W6542
CIRCULAR, RECEPTACLE, 24-61, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-61, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6542
Product Name Circular, Receptacle, 24-61, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products