TE Connectivity Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity DL60R24-57S6-6117

Description
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity - 06W6534 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity
06W6534
Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity 06W6534
CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 24-57, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6534
Product Name Circular, Receptacle, 24-57, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details