TE Connectivity Circular, Receptacle, 20-39, Wall; Product Range Deutsch - Te Connectivity DL60R20-39P8-6106

Description
CIRCULAR, RECEPTACLE, 20-39, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, 20-39, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 20-39, Wall; Product Range Deutsch - Te Connectivity - 95T6751 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 20-39, Wall; Product Range Deutsch - Te Connectivity
95T6751
Circular, Receptacle, 20-39, Wall; Product Range Deutsch - Te Connectivity 95T6751
CIRCULAR, RECEPTACLE, 20-39, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 20-39, WALL; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T6751
Product Name Circular, Receptacle, 20-39, Wall; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details